Pomona Electronics Test Leads 4531-C-36

Description
Test Leads BNC PLUG TO ALLIGATR CLIPS
Datasheet
Description
Test Leads BNC PLUG TO ALLIGATR CLIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4531-C-36
Test Leads 4531-C-36
Test Leads BNC PLUG TO ALLIGATR CLIPS

Test Leads BNC PLUG TO ALLIGATR CLIPS

Buy Now Datasheet
Test Lead, Black, 914.4Mm; Bnc Connector Type Pomona - 77B2573 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm; Bnc Connector Type Pomona
77B2573
Test Lead, Black, 914.4Mm; Bnc Connector Type Pomona 77B2573
TEST LEAD, BLACK, 914.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:150VAC; Overall Length:36"RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:150VAC; Overall Length:36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4531-C-36 77B2573
Product Name Test Leads Test Lead, Black, 914.4Mm; Bnc Connector Type Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details