Pomona Electronics Connector; BNC Male to Alligator Clips;0.42 in.; degC (Max.); 150 VAC (Max.) 4531-C-30

Description
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Ratings Operating Voltage: 300 VRMS Operating Temperature: 50°C (+122°F) Max. BNC Cable Breakouts to Insulated Alligator Test Clips for Test Versatility BNC Connector and Breakout Wires are Molded Directly to the Cable for Added Pull Strength Alligators Clip Jaws Open Up to 0.187" (4.75 mm) Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact
Description
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Ratings Operating Voltage: 300 VRMS Operating Temperature: 50°C (+122°F) Max. BNC Cable Breakouts to Insulated Alligator Test Clips for Test Versatility BNC Connector and Breakout Wires are Molded Directly to the Cable for Added Pull Strength Alligators Clip Jaws Open Up to 0.187" (4.75 mm) Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Connector; BNC Male to Alligator Clips;0.42 in.; degC (Max.); 150 VAC (Max.) - 70198313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC Male to Alligator Clips;0.42 in.; degC (Max.); 150 VAC (Max.)
70198313
Connector; BNC Male to Alligator Clips;0.42 in.; degC (Max.); 150 VAC (Max.) 70198313
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Ratings Operating Voltage: 300 VRMS Operating Temperature: 50°C (+122°F) Max. BNC Cable Breakouts to Insulated Alligator Test Clips for Test Versatility BNC Connector and Breakout Wires are Molded Directly to the Cable for Added Pull Strength Alligators Clip Jaws Open Up to 0.187" (4.75 mm) Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact

BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material
Ratings
Operating Voltage: 300 VRMS
Operating Temperature: 50°C (+122°F) Max.

  • BNC Cable Breakouts to Insulated Alligator Test Clips for Test Versatility
  • BNC Connector and Breakout Wires are Molded Directly to the Cable for Added Pull Strength
  • Alligators Clip Jaws Open Up to 0.187" (4.75 mm)
  • Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198313
Product Name Connector; BNC Male to Alligator Clips;0.42 in.; degC (Max.); 150 VAC (Max.)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details