TEST LEAD, BNC PLUG-ALLIGATOR CLIP, BLK ROHS COMPLIANT: YES
TEST LEAD, BLACK, 457.2MM; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60kV; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 51AH6659 | 77B2570 | 4531-C-18 |
| Product Name | Test Lead, Bnc Plug-Alligator Clip, Blk Rohs Compliant Pomona | Test Lead, Black, 457.2Mm; Bnc Connector Type Pomona | Test Leads |
| Voltage Rating | 60000 volts |