Pomona Electronics Test Lead, Black, 1.524M, 60V; Bnc Connector Type Pomona 4530-C-60

Description
TEST LEAD, BLACK, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 1.524M, 60V; Bnc Connector Type Pomona - 10M4336 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 60V; Bnc Connector Type Pomona
10M4336
Test Lead, Black, 1.524M, 60V; Bnc Connector Type Pomona 10M4336
TEST LEAD, BLACK, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4530-C-60
Test Leads 4530-C-60
Test Leads BNC-M TO BANANA PLUG

Test Leads BNC-M TO BANANA PLUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4336 4530-C-60
Product Name Test Lead, Black, 1.524M, 60V; Bnc Connector Type Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-9902-80RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details