Pomona Electronics Test Leads 4530-C-36

Description
Test Leads CABLEASSEM TEST CLIP
Description
Test Leads CABLEASSEM TEST CLIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Black, 914.4Mm, 60V features a BNC connector type and is designed for interconnection between Banana Plug and BNC based test instruments. The BNC connector and double banana plug are molded directly to the cable, enhancing durability and strength. The double banana plug is constructed with nickel-plated beryllium copper springs, providing tarnish resistance and a long insertion life. This product has a maximum voltage rating of 60V DC for hand-held testing and 500V RMS for hands-free testing in controlled environments. The cable is RG58C/U with a capacitance of 30.8 pF/ft and an outer diameter of 0.195 inches. It operates effectively at temperatures up to 50°C. The lead length is 36 inches (914.4 mm), and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Test Lead, Black, 914.4Mm, 60V features a BNC connector type and is designed for interconnection between Banana Plug and BNC based test instruments. The BNC connector and double banana plug are molded directly to the cable, enhancing durability and strength. The double banana plug is constructed with nickel-plated beryllium copper springs, providing tarnish resistance and a long insertion life. This product has a maximum voltage rating of 60V DC for hand-held testing and 500V RMS for hands-free testing in controlled environments. The cable is RG58C/U with a capacitance of 30.8 pF/ft and an outer diameter of 0.195 inches. It operates effectively at temperatures up to 50°C. The lead length is 36 inches (914.4 mm), and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4530-C-36
Test Leads 4530-C-36
Test Leads CABLEASSEM TEST CLIP

Test Leads CABLEASSEM TEST CLIP

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 60Vdc; Test Connector Type A Pomona - 78Y6938 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 60Vdc; Test Connector Type A Pomona
78Y6938
Test Lead, Black, 914.4Mm, 60Vdc; Test Connector Type A Pomona 78Y6938
TEST LEAD, BLACK, 914.4MM, 60VDC; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 60VDC; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

Supplier's Site
Test Lead, Black, 914.4Mm, 60V; Bnc Connector Type Pomona - 10M4334 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 60V; Bnc Connector Type Pomona
10M4334
Test Lead, Black, 914.4Mm, 60V; Bnc Connector Type Pomona 10M4334
TEST LEAD, BLACK, 914.4MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4530-C-36 78Y6938 10M4334
Product Name Test Leads Test Lead, Black, 914.4Mm, 60Vdc; Test Connector Type A Pomona Test Lead, Black, 914.4Mm, 60V; Bnc Connector Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Probe Tips - 461-1209-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details