Pomona Electronics Test Lead, Black, 609.6Mm, 60V; Bnc Connector Type Pomona 4530-C-24

Description
TEST LEAD, BLACK, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 609.6Mm, 60V; Bnc Connector Type Pomona - 10M4333 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 60V; Bnc Connector Type Pomona
10M4333
Test Lead, Black, 609.6Mm, 60V; Bnc Connector Type Pomona 10M4333
TEST LEAD, BLACK, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Bnc-Banana Plug, 609.6Mm; Test Connector Type A Pomona - 99AC2871 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc-Banana Plug, 609.6Mm; Test Connector Type A Pomona
99AC2871
Test Lead, Bnc-Banana Plug, 609.6Mm; Test Connector Type A Pomona 99AC2871
TEST LEAD, BNC-BANANA PLUG, 609.6MM; Test Connector Type A:BNC Plug; Test Connector Type B:Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"; RoHS Compliant: Yes

TEST LEAD, BNC-BANANA PLUG, 609.6MM; Test Connector Type A:BNC Plug; Test Connector Type B:Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
4530-C-24
Test Leads 4530-C-24
Test Leads BNC-M TO-DBLE PLUG

Test Leads BNC-M TO-DBLE PLUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4333 4530-C-24
Product Name Test Lead, Black, 609.6Mm, 60V; Bnc Connector Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Double-Ended / Wireless Test Spring Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details