Pomona Electronics Test Lead, Black, 457.2Mm, 60V; Bnc Connector Type Pomona 4530-C-18

Description
TEST LEAD, BLACK, 457.2MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 457.2MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 457.2Mm, 60V; Bnc Connector Type Pomona - 10M4332 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 457.2Mm, 60V; Bnc Connector Type Pomona
10M4332
Test Lead, Black, 457.2Mm, 60V; Bnc Connector Type Pomona 10M4332
TEST LEAD, BLACK, 457.2MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 457.2MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Test Lead, Black, 457.2Mm, 60Vdc; Test Connector Type A Pomona - 78Y6937 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 457.2Mm, 60Vdc; Test Connector Type A Pomona
78Y6937
Test Lead, Black, 457.2Mm, 60Vdc; Test Connector Type A Pomona 78Y6937
TEST LEAD, BLACK, 457.2MM, 60VDC; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:457.2mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, BLACK, 457.2MM, 60VDC; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:60VDC; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:457.2mm; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4530-C-18
Test Leads 4530-C-18
Test Leads BNC WITH STRAIN R

Test Leads BNC WITH STRAIN R

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 10M4332 78Y6937 4530-C-18
Product Name Test Lead, Black, 457.2Mm, 60V; Bnc Connector Type Pomona Test Lead, Black, 457.2Mm, 60Vdc; Test Connector Type A Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip, 14 AWG PVC Fused Test Lead - 9099-0554 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details