Pomona Electronics Cable Assemblies - Coaxial Cables (RF) 4528-X-48

Description
CBL ASSY SMA JACK TO PLUG 4'
Datasheet
Description
CBL ASSY SMA JACK TO PLUG 4'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 4528-X-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4528-X-48
Cable Assemblies - Coaxial Cables (RF) 4528-X-48
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site
Coaxial Cable, Rg-142B/u, 48In, Brown; Connector Type A Pomona - 94F5166 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-142B/u, 48In, Brown; Connector Type A Pomona
94F5166
Coaxial Cable, Rg-142B/u, 48In, Brown; Connector Type A Pomona 94F5166
COAXIAL CABLE, RG-142B/U, 48IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:-; Jacket Color:Black RoHS Compliant: NA

COAXIAL CABLE, RG-142B/U, 48IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:-; Jacket Color:Black RoHS Compliant: NA

Supplier's Site Datasheet
RF Cable Assemblies - 4528-X-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4528-X-48
RF Cable Assemblies 4528-X-48
RF Cable Assemblies SMA TO SMA 50

RF Cable Assemblies SMA TO SMA 50

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4528-X-48 94F5166 4528-X-48
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-142B/u, 48In, Brown; Connector Type A Pomona RF Cable Assemblies
Cable Length 4 ft (12.19 dm)
Rated Temperature 200 C (392 F)
Cable Type Coaxial
Connector Type SMA Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2441463-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers