Pomona Electronics Coaxial Cables (RF) 4528-X-24

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1988-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1988-ND
Coaxial Cables (RF) 501-1988-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 4528-X-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4528-X-24
RF Cable Assemblies 4528-X-24
RF Cable Assemblies SMA TO SMA 50

RF Cable Assemblies SMA TO SMA 50

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4528-X-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4528-X-24
Cable Assemblies - Coaxial Cables (RF) 4528-X-24
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
Sma (M) To Sma (F) On 50 Ohm Rg142B/u Cable, 2 Ft Pomona - 22C8135 - Newark, An Avnet Company
Chicago, IL, United States
Sma (M) To Sma (F) On 50 Ohm Rg142B/u Cable, 2 Ft Pomona
22C8135
Sma (M) To Sma (F) On 50 Ohm Rg142B/u Cable, 2 Ft Pomona 22C8135
SMA (M) TO SMA (F) ON 50 OHM RG142B/U CABLE, 2 FT

SMA (M) TO SMA (F) ON 50 OHM RG142B/U CABLE, 2 FT

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1988-ND 4528-X-24 4528-X-24 22C8135
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Sma (M) To Sma (F) On 50 Ohm Rg142B/u Cable, 2 Ft Pomona
Application RF RF
Cable Type Coaxial
Rated Temperature 200 C (392 F) 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details