Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 4521-2

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 35F1692 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
35F1692
Test Clip, 1Position; No. Of Contacts Pomona 35F1692
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes

Supplier's Site
Test Clip, 43.93Mm, 150Vdc, 3A, Red; Ic Case Styles Pomona - 51X2066 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 43.93Mm, 150Vdc, 3A, Red; Ic Case Styles Pomona
51X2066
Test Clip, 43.93Mm, 150Vdc, 3A, Red; Ic Case Styles Pomona 51X2066
TEST CLIP, 43.93MM, 150VDC, 3A, RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes

TEST CLIP, 43.93MM, 150VDC, 3A, RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F1692
Product Name Test Clip, 1Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data