Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 4521-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 35F1691 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
35F1691
Test Clip, 1Position; No. Of Contacts Pomona 35F1691
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Micrograbber Series RoHS Compliant: Yes

Supplier's Site
Clip, Test; Beryllium Copper; 0.50 - 70198333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Beryllium Copper; 0.50
70198333
Clip, Test; Beryllium Copper; 0.50 70198333
0.50 in. Width, Micrograbber Test Clip With 0.64 (0.025) Sq. Pin Square pin, phosphor bronze. Rating: 45 VAC; 3 A.

0.50 in. Width, Micrograbber Test Clip With 0.64 (0.025) Sq. Pin
Square pin, phosphor bronze. Rating: 45 VAC; 3 A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 35F1691 70198333
Product Name Test Clip, 1Position; No. Of Contacts Pomona Clip, Test; Beryllium Copper; 0.50
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details