Pomona Electronics Jacks, Plugs 4513

Description
Banana Plug Connector Miniature Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1425-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1425-ND
Jacks, Plugs 501-1425-ND
Banana Plug Connector Miniature Threaded, External (Nut)

Banana Plug Connector Miniature Threaded, External (Nut)

Buy Now Datasheet
Banana Plug, 5A, Turret; Gender Pomona - 77B2548 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Turret; Gender Pomona
77B2548
Banana Plug, 5A, Turret; Gender Pomona 77B2548
BANANA PLUG, 5A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 5A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona - 51X2064 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona
51X2064
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona 51X2064
BANANA PLUG, MINIATURE, 5A, TURRET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, MINIATURE, 5A, TURRET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper - 70198141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper
70198141
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper 70198141
Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium copper. Fits miniature 2.6 (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 VDC, 5 amps.

Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC
Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium copper. Fits miniature 2.6 (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 VDC, 5 amps.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1425-ND 77B2548 70198141
Product Name Jacks, Plugs Banana Plug, 5A, Turret; Gender Pomona Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details