RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC FOR RG58 TYPE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 44F5330 | 4488 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |