Brass Alloy 360, 1⁄2 Hard Body , 2 W (Max.) @ 25 °C , BNC Resistor Attenuators
Add series resistant to coaxial lines. 1%, 2W, non-inductive film resistor.
RF/COAXIAL BNC RESISTOR ATTENUATOR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:-; Frequency Range:DC to 500MHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70198153 | 77B2530 |
| Product Name | Attenuator;BNC In-Series;600 Ohms;Brass;2W;Teflon;Silicone Rubber;+102degC | Rf/coaxial Bnc Resistor Attenuator 50 Ohm; Rf Attenuator Interface Type Pomona |
| Geometry | Straight |