The RF/coaxial BNC resistor attenuator, model 4391, is designed for use in coaxial lines with BNC connectors, providing a 50-ohm impedance. It features a frequency range from DC to 500 MHz and can handle a maximum power of 2W at 25¬? C. The attenuator incorporates a non-inductive film resistor with a resistance tolerance of ±1%. Constructed from brass and beryllium copper, the body and fittings are tarnish resistant, while the center contact is gold plated. The dielectric material is Teflon, ensuring durability and performance. The operating temperature can reach up to +102¬? C (+216¬? F). This product is RoHS compliant, making it suitable for environmentally conscious projects. Engineers looking for a reliable attenuator for RF applications may find this product meets their specifications.
Attenuators - Interconnects BNC RESISTORAT
Brass Alloy 360, 1⁄2 Hard Body , 2 W (Max.) @ 25 °C , BNC Resistor Attenuators
Add series resistant to coaxial lines. 1%, 2W, non-inductive film resistor.
RF/COAXIAL BNC RESISTOR ATTENUATOR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:-; Frequency Range:DC to 500MHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 4391-50 | 70198137 | 77B2527 |
| Product Name | Attenuators - Interconnects | Attenuator;BNC In-Series;50 Ohms;Brass;2W;Teflon;Silicone Rubber;+102degC | Rf/coaxial Bnc Resistor Attenuator 50 Ohm; Rf Attenuator Interface Type Pomona |
| Geometry | Straight |