The BNC receptacle, part number 96F7082, is a straight connector designed for RF/coaxial applications with an impedance of 50 ohms. It features a body made of beryllium copper with gold plating for enhanced conductivity and durability. The connector is rated for a maximum frequency of 500 MHz and is suitable for panel mounting. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking reliable connectivity in RF applications.
Triaxial BNC Connector, 50 Ohms Impedance, Brass Body Material, Gold Contact Plating
RF Connectors / Coaxial Connectors TRIAX BULKHEAD JACK
RF/COAXIAL, BNC RCPT, STRAIGHT, 50OHM; Connector Type:BNC Coaxial; Body Style:Straight Jack; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold; Frequency Max:500MHz; Connector Mounting:Panel RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 70197224 | 4388 | 96F7082 |
| Product Name | Connector;50 Ohms;BNC;Gold;Brass;Beryllium Copper;PTFE;Silicone Rubber | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Rcpt, Straight, 50Ohm; Connector Type Pomona |
| Geometry | Straight | Straight | Straight |
| Mounting | Bulkhead | Panel | |
| Coupling | Bayonet |