Fluke Power Analyzer 434-II

Description
The 434-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack Applications: Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case The Fluke 434-II Energy Analyzer is the ideal tool for energy logging. Utilizing the new Energy Loss Calculator function, the 434 II measures the fiscal cost of energy wasted due to poor power quality. This energy monetization capability allows you to identify the most energy-wasteful areas of your facility so you can determine potential energy saving solutions. Add basic power quality measurements to the package and you’re got yourself one powerful troubleshooting tool.
Datasheet
Description
The 434-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack Applications: Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case The Fluke 434-II Energy Analyzer is the ideal tool for energy logging. Utilizing the new Energy Loss Calculator function, the 434 II measures the fiscal cost of energy wasted due to poor power quality. This energy monetization capability allows you to identify the most energy-wasteful areas of your facility so you can determine potential energy saving solutions. Add basic power quality measurements to the package and you’re got yourself one powerful troubleshooting tool.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 434-II - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
434-II
Power Analyzer 434-II
The 434-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack Applications: Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case The Fluke 434-II Energy Analyzer is the ideal tool for energy logging. Utilizing the new Energy Loss Calculator function, the 434 II measures the fiscal cost of energy wasted due to poor power quality. This energy monetization capability allows you to identify the most energy-wasteful areas of your facility so you can determine potential energy saving solutions. Add basic power quality measurements to the package and you’re got yourself one powerful troubleshooting tool.

The 434-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses.
  • Troubleshoot real-time: Analyze the trends using the cursors and zoom tools.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance.
  • Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places.
  • Automatic Trending: Every measurement is always automatically recorded, without any set-up.
  • System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard.
  • Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals.
  • View graphs and generate reports: With included analysis software.
  • Battery life: Seven hours operating time per charge on Li-ion battery pack

Applications:

  • Energy monetization – calculate the fiscal cost of energy waste due to poor power quality
  • Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices
  • Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online
  • Predictive maintenance – detect and prevent power quality issues before they cause downtime
  • Long-term analysis – uncover hard-to-find or intermittent issues
  • Load studies – verify electrical system capacity before adding loads

Included Accessories:

  • BC430 Power Adapter
  • International plug adapter set
  • BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more)
  • TL430 Test lead and Alligator clip set
  • WC100 color coding clips and regional decals
  • i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes
  • 8 GB SD card
  • PowerLog on CD (includes operator manuals in PDF format)
  • USB cable A - Mini B
  • C1740 Soft Case

The Fluke 434-II Energy Analyzer is the ideal tool for energy logging. Utilizing the new Energy Loss Calculator function, the 434 II measures the fiscal cost of energy wasted due to poor power quality. This energy monetization capability allows you to identify the most energy-wasteful areas of your facility so you can determine potential energy saving solutions. Add basic power quality measurements to the package and you’re got yourself one powerful troubleshooting tool.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 434-II
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details