Adapter, SMA Male To Type N, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA male adapter for use with Type N, gold plated beryllium copper body with 50 ohms impedance.
RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA (M)/N (F)
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70198133 | 89F368 | 4298 |
| Product Name | Adapter; SMA Male to Type N Female; Teflon; 0.65 in.; Gold-Plated; 50 Ohms | Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Pomona | RF Adapters - Between Series |
| Geometry | Straight | Straight | |
| Coupling | Threaded | ||
| Voltage Rating | 335 volts |