RF Adapters - Between Series SMA (F)/N (M)
Adapter, SMA Male to Type N Male, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA male adapter to Type N male, gold plated beryllium copper body with 50 ohms impedance.
RF/COAXIAL ADAPTER, SMA JACK-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF ADAPTER, SMA JACK-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 4297 | 70198132 | 89F367 |
| Product Name | RF Adapters - Between Series | Adapter, SMA (f) to Type N (m) | Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Pomona |
| Connector Type | SMA | SMA | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Frequency | 12.400 GHz |