Manufacturer: Pomona Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118681-4296
Color: Black
Connector Type: Coaxial, SMA
Contact Material: Brass
Voltage Rating: 335 V
Length: 33.27 mm
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethyl
Body Material: Copper
Body Plating: Gold
Frequency: 12.4 Hz
Polarity: Normal
Dielectric Material: PTFE
Plating: Gold
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Max Frequency: 12.4 GHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Gender Type A: Male
Gender Type B: Male
Max Operating Temperature: 165 °C
RF Adapters - Between Series SMA (M)/N (M)
RF/COAXIAL ADAPTER, SMA PLUG-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Adapter, SMA Male To Type N Male, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA male adpater for use with Type N Male, gold plated beryllium copper body with 50 ohms impedance.
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 1118681-4296 | 4296 | 89F366 | 70198131 |
| Product Name | Coaxial Connectors (RF) - 4296 | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-N Plug; Convert From Coax Type Pomona | Adapter; SMA Male to Type N Male; Teflon; 0.79 in.; Gold-Plated; 50 Ohms |
| Mounting | Free Hanging | |||
| Voltage Rating | 335 volts | 335 volts | ||
| Connector Type | SMA | SMA |