RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA TO TNC ADAPT
SMA Female TNC Female Adapter, 50 Ohms Impedance, Gold Plated Beryllium Copper Body
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 70B9318 | 4295 | 70197136 |
| Product Name | Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Pomona | RF Adapters - Between Series | Adapter; SMA Female TNC Female; Beryllium Copper; 0.61 in.; Gold-Plated |
| Connector Type | SMA; TNC | SMA; TNC | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight |