RF/COAXIAL ADAPTER, SMA PLUG-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Adapter, SMA Male to TNC Female, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA male adapter for use with TNC female, gold plated beryllium copper body with 50 ohms impedance.
RF Adapters - Between Series SMA TO TNC ADAPT
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 94F1533 | 70198130 | 4294 |
| Product Name | Rf/coaxial Adapter, Sma Plug-Tnc Jack; Convert From Coax Type Pomona | Adapter; SMA Male to TNC Female; TeflonPer L-P-403; 0.61 in.; Gold-Plated | RF Adapters - Between Series |
| Connector Type | SMA; TNC | SMA; TNC | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight |