Adapter, SMA Female to TNC Male, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA female adapter for use with TNC male, gold plated beryllium copper body with 50 ohms impedance.
RF/COAXIAL ADAPTER, SMA JACK-TNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA F TO TNC M ADPTR
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70198129 | 77B2516 | 4293 |
| Product Name | Adapter; SMA Female to TNC Male; TeflonPer L-P-403; 0.59 in.; Gold-Plated | Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Pomona | RF Adapters - Between Series |
| Geometry | Straight | Straight | |
| Coupling | Threaded | ||
| Voltage Rating | 335 volts |