RF Adapters - Between Series SMA F/BNC F
Adapter, SMA Female To BNC Female, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA female adapter for use with BNC female, gold plated beryllium copper body with 50 Ohms Impedance.
RF/COAXIAL ADAPTER, SMA JACK-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 4291 | 70198128 | 89F365 |
| Product Name | RF Adapters - Between Series | SMA(Female) to BNC(Female) | Rf/coaxial Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Pomona |
| Connector Type | BNC; SMA | BNC; SMA | |
| Gender | Female / Jack | Female / Jack | |
| Frequency | 12.400 GHz |