SMA Female Adapter to BNC Male, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA female adapter for use with BNC male, gold plated beryllium copper body with 50 Ohms impedance.
RF Adapters - Between Series SMA F/BNC M
RF/COAXIAL ADAPTER, SMA JACK TO BNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 70198125 | 4289 | 35F1016 |
| Product Name | Adapter; SMA Female to BNC Male; TeflonPer L-P-403; 0.57 in.; Gold-Plated | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack To Bnc Plug; Convert From Coax Type Pomona |
| Geometry | Straight | Straight | |
| Coupling | Bayonet | ||
| Voltage Rating | 335 volts |