RF Adapters - Between Series SMA MALE TO BNC MALE
RF/COAXIAL ADAPTER, SMA PLUG-BNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
SMA Male to BNC Male Adapter, Gold Plated Beryllium Copper Body, Gold Plated Brass Contact
SMA male adapter for use with BNC male with gold plated beryllium copper body, gold plated brass contact.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 4288 | 35F1009 | 70198124 |
| Product Name | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Bnc Plug; Convert From Coax Type Pomona | Adapter; SMA Male; Teflon Per L-P-403; 0.56 in.; 50 Ohms |
| Connector Type | BNC; SMA | BNC; SMA | |
| Gender | Male / Plug | Male / Plug | |
| Frequency | 12.400 GHz |