SMA Male Termination Plug, 1 W Power Rating, 50 Ohms Impedance
RF/COAXIAL, SMA TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:-; Body Material:Stainless Steel; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70198135 | 90F2943 |
| Product Name | Plug; SMA (Male) Termination; Male; 50 Ohms; gt 5000 Megohms (Insulation); Gold | Rf/coaxial, Sma Terminator, Straight, 50 Ohm; Rf Terminator Type Pomona |
| Gender | Male / Plug |