RF Adapters - In Series SMA TO SMA BULK
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Adapter, SMA, Beryllium Copper Material Body
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 4285 | 90F2942 | 70198122 |
| Product Name | RF Adapters - In Series | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Pomona | Adapter; SMA; Beryllium Copper; Beryllium Copper; 1000 V (RMS) @ 60 Hz |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight |
| Frequency | ? to 12.400 GHz |