Adapter, SMA, Beryllium Copper Material Body
RF Adapters - In Series SMA(F) TO SMA (F) AD
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 70198121 | 4284 | 46F2213 |
| Product Name | Adapter; SMA; Beryllium Copper; Beryllium Copper; 1000 V (RMS) @ 60 Hz | RF Adapters - In Series | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Pomona |
| Geometry | Straight | Straight | Straight |
| Coupling | Threaded | ||
| Voltage Rating | 1000 volts |