The RF/coaxial adapter, SMA Plug-SMA Jack, part number 46F2214, is designed for converting coaxial connections with a right-angle body style. It features a gold-plated beryllium copper body and coupling nut, with gold-plated brass and beryllium copper center contacts for enhanced conductivity. The adapter operates effectively across a frequency range of 0 to 12.4 GHz and can withstand operating temperatures from -65°C to +165°C. It supports an operating voltage of 1000 VRMS at sea level and has a minimum insulation resistance of 5000 megohms. This product is RoHS compliant and is manufactured in the USA.
RF Adapters - In Series SMA F/A F TO M
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF COAX ADAPTER, R/A, SMA PLUG-JACK
Adapter, SMA, Beryllium Copper Body Material
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 4282 | 46F2214 | 51AK9754 | 70198119 |
| Product Name | RF Adapters - In Series | Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Pomona | Rf Coax Adapter, R/a, Sma Plug-Jack Pomona | Adapter; SMA; Beryllium Copper; Brass (Male), Beryllium Copper (Female) |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | |
| Frequency | ? to 12.400 GHz |