Pomona Electronics Test Lead, 1.524M, 500V; Test Connector Type A Pomona 4281-60

Description
TEST LEAD, 1.524M, 500V; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.524M, 500V; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.524M, 500V; Test Connector Type A Pomona - 25F2209 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M, 500V; Test Connector Type A Pomona
25F2209
Test Lead, 1.524M, 500V; Test Connector Type A Pomona 25F2209
TEST LEAD, 1.524M, 500V; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 1.524M, 500V; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:4mm Dual Banana Plug & 4mm Single Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25F2209
Product Name Test Lead, 1.524M, 500V; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Shrouded R/A Banana Plug to Retractable Shrouded Banana Plug, 18 AWG PVC Test Lead - 9873 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details