PHONO CABLE, 60IN, GRAY; Connector Type A:Bantam/WE310 Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:60" RoHS Compliant: Yes
CBL ASSY PL BANTAM-PHONE PL 5'
Bantam Miniature Phone Plug, PVC Insulation Material, 0.18 in. Outer Diameter
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 50F1470 | 4280-60 | 70198123 |
| Product Name | Phono Cable, 60In, Gray; Connector Type A Pomona | Cable Assemblies - Between Series Adapter Cables | Plug, Miniature; 60 in.; PVC; Grey; 50 degC; 0.18 in.; 300 V (RMS) (Max.) |
| Cable Length | 4.92 ft (15 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) |
| Connector Type | Bantam/WE310 Plug | ||
| Standards / Certifications | RoHS |