Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 6.0' (1.83m)
PVC Insulation, 22 AWG, 7 x 30 Stranding, 300 VRMS, Bantam Plug Cable Assembly
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 6 Feet (1.8 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey RoHS Compliant: NA
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1633-ND | 70197174 | 29C2973 |
| Product Name | Barrel Audio Cables | Plug Cable Assembly; Bantam; Brass (Plug); PVC; Black (Plug), Gray (Cable); PVC | Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 6 Feet (1.8 Meter), Gray; Connector Type A Pomona |
| Application | Audio | Audio; Video | |
| Product Type | Patch | Patch | |
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 5.91 ft (18 dm) |