Pomona Electronics Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A Pomona 4279-48

Description
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey RoHS Compliant: NA
Datasheet
Description
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A Pomona - 89F409 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A Pomona
89F409
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A Pomona 89F409
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey RoHS Compliant: NA

Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89F409
Product Name Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 4 Feet (1.2 Meter), Gray; Connector Type A Pomona
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details