Pomona Electronics Barrel Audio Cables 4279-24

Description
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 2.0' (61.00cm)
Request a Quote Datasheet
Description
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 2.0' (61.00cm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 501-1987-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
501-1987-ND
Barrel Audio Cables 501-1987-ND
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 2.0' (61.00cm)

Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 2.0' (61.00cm)

Buy Now Datasheet
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A Pomona - 89F418 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A Pomona
89F418
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A Pomona 89F418
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey RoHS Compliant: NA

Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 501-1987-ND 89F418
Product Name Barrel Audio Cables Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 2 Feet (0.6 Meter), Gray; Connector Type A Pomona
Application Audio Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details