Pomona Electronics Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables 4279-12

Description
CABLE BANTAM PHONE PLUGS 12
Datasheet
Description
CABLE BANTAM PHONE PLUGS 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables - 4279-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables
4279-12
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables 4279-12
CABLE BANTAM PHONE PLUGS 12

CABLE BANTAM PHONE PLUGS 12

Supplier's Site
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A Pomona - 77B2499 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A Pomona
77B2499
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A Pomona 77B2499
Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey RoHS Compliant: NA

Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4279-12 77B2499
Product Name Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables Audio / Video Cable Assembly, Bantam Plug To Bantam Plug Patch Cord, 1 Feet (0.3 Meter), Gray; Connector Type A Pomona
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details