Pomona Electronics Coaxial Cables (RF) 4276-C-24

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2101-ND
Coaxial Cables (RF) 501-2101-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 4276-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4276-C-24
RF Cable Assemblies 4276-C-24
RF Cable Assemblies BNC RIGHT ANGLE

RF Cable Assemblies BNC RIGHT ANGLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4276-C-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4276-C-24
Cable Assemblies - Coaxial Cables (RF) 4276-C-24
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona - 22C8120 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona
22C8120
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona 22C8120
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2101-ND 4276-C-24 4276-C-24 22C8120
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Right Angle Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details