Pomona Electronics Coaxial Cables (RF) 4276-C-12

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1985-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1985-ND
Coaxial Cables (RF) 501-1985-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4276-C-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4276-C-12
Cable Assemblies - Coaxial Cables (RF) 4276-C-12
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 4276-C-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4276-C-12
RF Cable Assemblies 4276-C-12
RF Cable Assemblies BNC RIGHT ANGLE

RF Cable Assemblies BNC RIGHT ANGLE

Buy Now Datasheet
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona - 94F5162 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona
94F5162
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona 94F5162
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1985-ND 4276-C-12 4276-C-12 94F5162
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Right Angle Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details