BINDING POST, 15A, 2 X #8-32, TURRET RED; Product Range:4243 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
30 VAC⁄60 VDC (Max.) Voltage Rating, 15 A, Double Binding Post Assemblys
Nickel-plated 8-32 hex nut and lockwasher included. One red and one black tin plated binding post (type 3760) with double mounting base. Material: Double binding post with captive thumb nut — Brass. Accepts standard banana plug. Finish: Bright tin plated. Insulation: Polycarbonate. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 89F360 | 70198116 |
| Product Name | Binding Post, 15A, 2 X #8-32, Turret Red; Product Range Pomona | Binding Post; Double Binding Post; 15 A; 30 VAC/60 VDC (Max.); Brass; Red; Hex |
| Mounting | Panel Mount |