Pomona Electronics Coaxial Connector (RF) Terminators 4240-50

Description
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 501-1984-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
501-1984-ND
Coaxial Connector (RF) Terminators 501-1984-ND
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms

Terminator Coax Connector Plug, Male Pin N Type 50 Ohms

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 4240-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4240-50
RF Connectors / Coaxial Connectors 4240-50
RF Connectors / Coaxial Connectors "N" MALE TERM PLUG

RF Connectors / Coaxial Connectors "N" MALE TERM PLUG

Buy Now Datasheet
Rf/coaxial, N Plug Terminator, Str 50 Ohm; Rf Terminator Type Pomona - 77B2471 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug Terminator, Str 50 Ohm; Rf Terminator Type Pomona
77B2471
Rf/coaxial, N Plug Terminator, Str 50 Ohm; Rf Terminator Type Pomona 77B2471
RF/COAXIAL, N PLUG TERMINATOR, STR 50 OHM; RF Terminator Type:N Type Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:500MHz; Impedance:50ohm; Product Range:-; Body Material:Brass; Connector Mounting:Free Hanging RoHS Compliant: Yes

RF/COAXIAL, N PLUG TERMINATOR, STR 50 OHM; RF Terminator Type:N Type Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:500MHz; Impedance:50ohm; Product Range:-; Body Material:Brass; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 501-1984-ND 4240-50 77B2471
Product Name Coaxial Connector (RF) Terminators RF Connectors / Coaxial Connectors Rf/coaxial, N Plug Terminator, Str 50 Ohm; Rf Terminator Type Pomona
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details