Pomona Electronics Probe, Micrograbber, Green, Pk10; Connector Type Pomona 4233-5

Description
PROBE, MICROGRABBER, GREEN, PK10; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 RoHS Compliant: Yes
Datasheet
Description
PROBE, MICROGRABBER, GREEN, PK10; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Micrograbber, Green, Pk10; Connector Type Pomona - 15J6570 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Micrograbber, Green, Pk10; Connector Type Pomona
15J6570
Probe, Micrograbber, Green, Pk10; Connector Type Pomona 15J6570
PROBE, MICROGRABBER, GREEN, PK10; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 RoHS Compliant: Yes

PROBE, MICROGRABBER, GREEN, PK10; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J6570
Product Name Probe, Micrograbber, Green, Pk10; Connector Type Pomona
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details