Pomona Electronics Test Clip, 1Position; Connector Type Pomona 4233-2

Description
TEST CLIP, 1POSITION; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; Connector Type Pomona - 13H6565 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; Connector Type Pomona
13H6565
Test Clip, 1Position; Connector Type Pomona 13H6565
TEST CLIP, 1POSITION; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:3A; Overall Length:43.43mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Model 4233 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Kit, Test Clip; Beryllium Copper; 0.36 - 70198320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Test Clip; Beryllium Copper; 0.36
70198320
Kit, Test Clip; Beryllium Copper; 0.36 70198320
0.36 in. Width, Do-It-Yourself Micrograbber & Test Clip Kits Accepts 2.3 (0.090) O.D. wire. Rating: 45 VAC, 3 A.

0.36 in. Width, Do-It-Yourself Micrograbber & Test Clip Kits
Accepts 2.3 (0.090) O.D. wire. Rating: 45 VAC, 3 A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 13H6565 70198320
Product Name Test Clip, 1Position; Connector Type Pomona Kit, Test Clip; Beryllium Copper; 0.36
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers