Keithley Instruments, Inc. Semiconductor Parameter Analyzer 4200-SCS/F

Description
The 4200-SCS/F is a semiconductor parameter analyzer from Keithley. Features: Flat Panel Display Intuitive, point-and-click Windows®-based environment Unique Remote PreAmps extend the resolution of SMUs to 0.1fA C-V instrument makes C-V measurements as easy as DC I-V Pulse and pulse I-V capabilities for advanced semiconductor testing Scope card provides integrated scope and pulse measure functionality Self-contained PC provides fast test setup, powerful data analysis, graphing and printing, and on-board mass storage of test results Unique browser-style Project Navigator organizes tests by device type, allows access to multiple tests, and provides test sequencing and looping control Built-in stress/measure, looping, and data analysis for point-and-click reliability testing, including five JEDECcompliant sample tests Integrated support for a variety of LCR meters, Keithley switch matrix configurations, and both Keithley Series 3400 and Agilent 81110 pulse generators Includes software drivers for leading analytical probers The Model 4200-SCS is a total system solution for electrical characterization of devices, materials and semiconductor processes. This advanced parameter analyzer provides intuitive and sophisticated capabilities for semiconductor device characterization by combining unprecedented measurement sensitivity and accuracy with an embedded Windows®-based operating system and the Keithley Interactive Test Environment. It is a powerful single box solution. The image is for reference only. See product specification for details.
Datasheet
Description
The 4200-SCS/F is a semiconductor parameter analyzer from Keithley. Features: Flat Panel Display Intuitive, point-and-click Windows®-based environment Unique Remote PreAmps extend the resolution of SMUs to 0.1fA C-V instrument makes C-V measurements as easy as DC I-V Pulse and pulse I-V capabilities for advanced semiconductor testing Scope card provides integrated scope and pulse measure functionality Self-contained PC provides fast test setup, powerful data analysis, graphing and printing, and on-board mass storage of test results Unique browser-style Project Navigator organizes tests by device type, allows access to multiple tests, and provides test sequencing and looping control Built-in stress/measure, looping, and data analysis for point-and-click reliability testing, including five JEDECcompliant sample tests Integrated support for a variety of LCR meters, Keithley switch matrix configurations, and both Keithley Series 3400 and Agilent 81110 pulse generators Includes software drivers for leading analytical probers The Model 4200-SCS is a total system solution for electrical characterization of devices, materials and semiconductor processes. This advanced parameter analyzer provides intuitive and sophisticated capabilities for semiconductor device characterization by combining unprecedented measurement sensitivity and accuracy with an embedded Windows®-based operating system and the Keithley Interactive Test Environment. It is a powerful single box solution. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 4200-SCS/F - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
4200-SCS/F
Semiconductor Parameter Analyzer 4200-SCS/F
The 4200-SCS/F is a semiconductor parameter analyzer from Keithley. Features: Flat Panel Display Intuitive, point-and-click Windows®-based environment Unique Remote PreAmps extend the resolution of SMUs to 0.1fA C-V instrument makes C-V measurements as easy as DC I-V Pulse and pulse I-V capabilities for advanced semiconductor testing Scope card provides integrated scope and pulse measure functionality Self-contained PC provides fast test setup, powerful data analysis, graphing and printing, and on-board mass storage of test results Unique browser-style Project Navigator organizes tests by device type, allows access to multiple tests, and provides test sequencing and looping control Built-in stress/measure, looping, and data analysis for point-and-click reliability testing, including five JEDECcompliant sample tests Integrated support for a variety of LCR meters, Keithley switch matrix configurations, and both Keithley Series 3400 and Agilent 81110 pulse generators Includes software drivers for leading analytical probers The Model 4200-SCS is a total system solution for electrical characterization of devices, materials and semiconductor processes. This advanced parameter analyzer provides intuitive and sophisticated capabilities for semiconductor device characterization by combining unprecedented measurement sensitivity and accuracy with an embedded Windows®-based operating system and the Keithley Interactive Test Environment. It is a powerful single box solution. The image is for reference only. See product specification for details.

The 4200-SCS/F is a semiconductor parameter analyzer from Keithley.

Features:

  • Flat Panel Display
  • Intuitive, point-and-click Windows®-based environment
  • Unique Remote PreAmps extend the resolution of SMUs to 0.1fA
  • C-V instrument makes C-V measurements as easy as DC I-V
  • Pulse and pulse I-V capabilities for advanced semiconductor testing
  • Scope card provides integrated scope and pulse measure functionality
  • Self-contained PC provides fast test setup, powerful data analysis, graphing and printing, and on-board mass storage of test results
  • Unique browser-style Project Navigator organizes tests by device type, allows access to multiple tests, and provides test sequencing and looping control
  • Built-in stress/measure, looping, and data analysis for point-and-click reliability testing, including five JEDECcompliant sample tests
  • Integrated support for a variety of LCR meters, Keithley switch matrix configurations, and both Keithley Series 3400 and Agilent 81110 pulse generators
  • Includes software drivers for leading analytical probers

The Model 4200-SCS is a total system solution for electrical characterization of devices, materials and semiconductor processes. This advanced parameter analyzer provides intuitive and sophisticated capabilities for semiconductor device characterization by combining unprecedented measurement sensitivity and accuracy with an embedded Windows®-based operating system and the Keithley Interactive Test Environment. It is a powerful single box solution.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4200-SCS/F
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details