Danaher Motion Gear Head 42-114335-C026

Description
GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 14, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 14, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8695074 - Radwell International
Willingboro, NJ, United States
Gear Head
8695074
Gear Head 8695074
GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 14, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 14, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8695074
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details
Servobox Series Model FA142 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details