Danaher Motion Gear Head 42-114332-7355

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, UT06-010-0, HELICAL TRUE PLANETARY, 10:1 RATIO, INLINE STAINLESS STEEL OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, UT06-010-0, HELICAL TRUE PLANETARY, 10:1 RATIO, INLINE STAINLESS STEEL OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 141822085 - Radwell International
Willingboro, NJ, United States
Gear Head
141822085
Gear Head 141822085
DISCONTINUED BY MANUFACTURER, GEAR HEAD, UT06-010-0, HELICAL TRUE PLANETARY, 10:1 RATIO, INLINE STAINLESS STEEL OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, UT06-010-0, HELICAL TRUE PLANETARY, 10:1 RATIO, INLINE STAINLESS STEEL OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141822085
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearbox - EMGA-60-A-G5-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details