RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC HERMETIC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77B2456 | 4159 |
| Product Name | Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |