Attenuator, Operating Temperature -55 to +102 °C, Nominal Impedance 50 Ohms, Beryllium Copper
RF/COAXIAL, BNC ATTENUATOR 6DB STR 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF ATTENUATOR, BNC PLUG-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series RoHS Compliant: Yes
Attenuators - Interconnects BNC 50 OHM ATTEN 6DB
Attenuators - Interconnects BNC 50 OHM ATTEN 6DB
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70198104 | 10M4326 | 07AH5133 | 632-4108-6DB | 4108-6DB |
| Product Name | Attenuator; BNC; 6 dB; 50 Ohms; Brass; Beryllium Copper; 2 W @ 70 degC; Teflon | Rf/coaxial, Bnc Attenuator 6Db Str 50 Ohm; Convert From Coax Type Pomona | Rf Attenuator, Bnc Plug-Bnc Jack, 50 Ohm; Convert From Coax Type Pomona | Attenuators - Interconnects BNC 50 OHM ATTEN 6DB | Attenuators - Interconnects |
| Geometry | Straight | Straight | Straight; Straight |