Attenuators - Interconnects BNC M-F ATTENUATO
RF/COAXIAL, BNC ATTENUATOR 3DB STR 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 4108-3DB | 10M4325 |
| Product Name | Attenuators - Interconnects | Rf/coaxial, Bnc Attenuator 3Db Str 50 Ohm; Convert From Coax Type Pomona |
| Connector Type | BNC |