Pomona Electronics Attenuator;BNC In-Series;20db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC 4108-20DB

Description
Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits Use to attenuate signals in coaxial lines
Datasheet
Description
Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits Use to attenuate signals in coaxial lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator;BNC In-Series;20db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC - 70198107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Attenuator;BNC In-Series;20db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC
70198107
Attenuator;BNC In-Series;20db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC 70198107
Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits Use to attenuate signals in coaxial lines

Brass Body , 2 W @ +70°C , BNC 50 Ohms Attenuator & Kits

  • Use to attenuate signals in coaxial lines
Supplier's Site
Rf/coaxial Bnc Attenuator 20Db Str 50 Ohm; Rf Attenuator Interface Type Pomona - 10M4324 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Attenuator 20Db Str 50 Ohm; Rf Attenuator Interface Type Pomona
10M4324
Rf/coaxial Bnc Attenuator 20Db Str 50 Ohm; Rf Attenuator Interface Type Pomona 10M4324
RF/COAXIAL BNC ATTENUATOR 20DB STR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:-; Input Power:2W; Impedance:50ohm; Attenuator Body Material:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC ATTENUATOR 20DB STR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:-; Input Power:2W; Impedance:50ohm; Attenuator Body Material:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Attenuators - Interconnects - 4108-20DB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Attenuators - Interconnects
4108-20DB
Attenuators - Interconnects 4108-20DB
Attenuators - Interconnects BNC M/F 20DB ATTEN

Attenuators - Interconnects BNC M/F 20DB ATTEN

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 70198107 10M4324 4108-20DB
Product Name Attenuator;BNC In-Series;20db;50 Ohms;Brass;2W;Teflon;Silicone Rubber;-55degC Rf/coaxial Bnc Attenuator 20Db Str 50 Ohm; Rf Attenuator Interface Type Pomona Attenuators - Interconnects
Geometry Straight
Unlock Full Specs
to access all available technical data