Attenuator, Operating Temperature -55 to +102 °C, Nominal Impedance 50 Ohms, Beryllium Copper
RF/COAXIAL, BNC, STRAIGHT, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes
RF ATTENUATOR, BNC PLUG-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series RoHS Compliant: Yes
Attenuators - Interconnects BNC 50OHM ATTEN 14DB
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 70198106 | 98F304 | 4108-14DB |
| Product Name | Attenuator; BNC; 14 dB; 50 Ohms; Brass;Beryllium Copper; 2 W @ 70 degC; Teflon | Rf/coaxial, Bnc, Straight, 50 Ohm; Convert From Coax Type Pomona | Attenuators - Interconnects |
| Geometry | Straight | Straight |